Status: | Unknown |
---|---|
Series: | RE30E Series |
RoHS: | Unknown |
Prices starting from US$45.90
Supply Voltage Min | 5VDC |
---|---|
Supply Voltage Max | 12VDC |
No. of Channels | 3 Channel |
Rotational Speed Max | - |
Encoder Resolution | - |
Product Range | RE30E Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a RE30E-360-213-1?
Additional datasheets, footprints and schematics for RE30E-360-213-1 are listed on our Part Details page. You can also find images and similar parts to RE30E-360-213-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE30E-360-213-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE30E-360-213-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE30E-360-213-1 fall under?
The RE30E-360-213-1 is listed under Nidec Copal Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to RE30E-360-213-1 when available in the Nidec Copal Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE30E-360-213-1 you can contact the distributor directly for product support, shipping queries etc.
Is the RE30E-360-213-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE30E-360-213-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for RE30E-360-213-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE30E-360-213-1 often in real-time on the comparison pages.
What if I can't find stock of RE30E-360-213-1?
You can fill out our help required form which you can use to request a quote for RE30E-360-213-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.