Prices starting from US$0.0314
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.07 |
No stock
|
Buy Now | |
Chip One Stop | US$0.0324 |
152,610
|
Buy Now | |
Future Electronics | US$0.0364 |
48,000
|
Buy Now | |
Newark Electronics | US$0.08 |
17,567
|
Buy Now | |
element14 | US$0.0430 |
17,567
|
Buy Now | |
Farnell | US$0.0404 |
17,567
|
Buy Now | |
CoreStaff | US$0.05 |
13,007
|
Buy Now | |
Rutronik | US$0.0314 |
-
|
Buy Now | |
Avnet America | US$0.0371 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
2.5V-drive type |
Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-416FL |
---|---|
JEITA Package | SC-89 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 60 |
Drain Current ID[A] | 0.25 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 3 |
RDS(on)[Ω] VGS=4V(Typ.) | 2.3 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 2.1 |
RDS(on)[Ω] VGS=10V(Typ.) | 1.7 |
RDS(on)[Ω] VGS=Drive (Typ.) | 3 |
Power Dissipation (PD)[W] | 0.2 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.85) |
Data Sheet |
---|
RE1L002SN Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
RE1L002SN Series 60 V 250 mA N-Channel Small Signall Mosfet - SOT-416FL-3 | Future Electronics |
Mosfet, N-Ch, 60V, 0.25A, 0.15W | Newark Electronics |
MOSFET, N-CH, 60V, 0.25A, 0.15W | element14 |
N-CH 60V 0,25A 1700mOhm EMT3F | Rutronik |
MOSFET P-Ch 60V 250mA 2.5V Dr. SOT-416FL | RS |
Trans MOSFET N-CH 60V 0.25A 3-Pin EMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a RE1L002SNTL?
Additional datasheets, footprints and schematics for RE1L002SNTL are listed on our Part Details page. You can also find images and similar parts to RE1L002SNTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE1L002SNTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE1L002SNTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE1L002SNTL fall under?
The RE1L002SNTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RE1L002SNTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE1L002SNTL you can contact the distributor directly for product support, shipping queries etc.
Is the RE1L002SNTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RE1L002SNTL have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RE1L002SNTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE1L002SNTL often in real-time on the comparison pages.
What if I can't find stock of RE1L002SNTL?
You can fill out our help required form which you can use to request a quote for RE1L002SNTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.