Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0309
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0461
|
6,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0309
|
58,160
in stock
|
Buy Now | |
Future Electronics
from US$0.0461
|
21,000
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
2,409
in stock
|
Buy Now | |
element14
from US$0.06
|
2,409
in stock
|
Buy Now | |
Farnell
from US$0.05
|
2,409
in stock
|
Buy Now | |
Rutronik
from US$0.0441
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low voltage(1.2V) drive type |
Pch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-416FL |
---|---|
JEITA Package | SC-89 |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -20 |
Drain Current ID[A] | -0.2 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 2.4 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 1 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.8 |
RDS(on)[Ω] VGS=Drive (Typ.) | 2.4 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | -1.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.85) |
Data Sheet |
---|
RE1C002ZP Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet P-Channel 20V 200mA 150mW Surface Mount EMT3F SOT-416FL | Future Electronics |
MOSFET P-Ch 20V 200mA 1.2V Dr. SOT-416FL | RS |
Mosfet, P-Ch, -20V, -0.2A, Sot-416Fl | Newark Electronics |
MOSFET, P-CH, -20V, -0.2A, SOT-416FL | element14 |
P-CHAN.MOS+ESD 0,2A 20V EMT3F | Rutronik |
Trans MOSFET P-CH 20V 0.2A 3-Pin SOT-416FL T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RE1C002ZPTL?
Additional datasheets, footprints and schematics for RE1C002ZPTL are listed on our Part Details page. You can also find images and similar parts to RE1C002ZPTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE1C002ZPTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE1C002ZPTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE1C002ZPTL fall under?
The RE1C002ZPTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RE1C002ZPTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE1C002ZPTL you can contact the distributor directly for product support, shipping queries etc.
Is the RE1C002ZPTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RE1C002ZPTL have stock available?
Authorised distributors including Chip One Stop, Future Electronics, CoreStaff, RS and Newark Electronics have stock available or on a lead time for RE1C002ZPTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE1C002ZPTL often in real-time on the comparison pages.
What if I can't find stock of RE1C002ZPTL?
You can fill out our help required form which you can use to request a quote for RE1C002ZPTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.