Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0218
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
2,850
in stock
|
Buy Now | |
Future Electronics
from US$0.0253
|
654,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0264
|
279,272
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
35,057
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
27,328
in stock
|
Buy Now | |
element14
from US$0.0470
|
27,328
in stock
|
Buy Now | |
Farnell
from US$0.0436
|
27,328
in stock
|
Buy Now | |
Avnet America
from US$0.0218
|
21,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0225
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0345
|
3,195
in stock
|
Buy Now | |
Rutronik
from US$0.0332
|
-
|
Buy Now |
Low voltage(1.2V) drive type |
Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-416FL |
---|---|
JEITA Package | SC-89 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 20 |
Drain Current ID[A] | 0.2 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 1.6 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 1.2 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.8 |
RDS(on)[Ω] VGS=Drive (Typ.) | 1.6 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | 1.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.85) |
Data Sheet |
---|
RE1C002UN Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
RE1C002UN Series 20 V 1.2 Ohm 200 mA Surface Mount Small Signal Mosfet - EMT-3F | Future Electronics |
Mosfet, N-Ch, 20V, 0.2A, Sot-416Fl | Newark Electronics |
MOSFET, N-CH, 20V, 0.2A, 150DEG C, 0.15W | element14 |
Trans MOSFET N-CH 20V ±0.2A 3-Pin SOT-416FL T/R | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET,N-channel,20V,200mA,SOT416FL | RS |
N-CH 20V 200mA 1,2Ohm@2,5 EMT3F | Rutronik |
Where can I find additional details, specifications and documents for a RE1C002UNTCL?
Additional datasheets, footprints and schematics for RE1C002UNTCL are listed on our Part Details page. You can also find images and similar parts to RE1C002UNTCL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE1C002UNTCL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE1C002UNTCL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE1C002UNTCL fall under?
The RE1C002UNTCL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RE1C002UNTCL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE1C002UNTCL you can contact the distributor directly for product support, shipping queries etc.
Is the RE1C002UNTCL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RE1C002UNTCL have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for RE1C002UNTCL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE1C002UNTCL often in real-time on the comparison pages.
What if I can't find stock of RE1C002UNTCL?
You can fill out our help required form which you can use to request a quote for RE1C002UNTCL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.