RE1C001UNTCL Transistors by Rohm

1.2V Drive Nch MOSFET


MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Where to Buy

Prices starting from US$0.0236

Distributor Stock
Logo for RS
RS
from US$0.07
3,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0236
225,855
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.06
39,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
5,615
in stock
Buy Now
Logo for element14
element14
from US$0.0396
5,615
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0448
5,615
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0329
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0364
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0371
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0238
-
Buy Now

Features

Low voltage(1.2V) drive type
Small Surface Mount Package
Built in ESD protection diode
Pb Free/RoHS Compliant

Specifications

Package Code SOT-416FL
JEITA Package SC-89
Number of terminal 3
Polarity Nch
Drain-Source Voltage VDSS[V] 20
Drain Current ID[A] 0.1
RDS(on)[Ω] VGS=1.2V(Typ.) 6
RDS(on)[Ω] VGS=1.5V(Typ.) 4.5
RDS(on)[Ω] VGS=2.5V(Typ.) 3
RDS(on)[Ω] VGS=4.5V(Typ.) 2.5
RDS(on)[Ω] VGS=Drive (Typ.) 6
Power Dissipation (PD)[W] 0.15
Drive Voltage[V] 1.2
Mounting Style Surface mount
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 1.6x1.6 (t=0.85)

Resources




Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

Mosfet, N-Ch, 20V, 0.1A, Sot-416Fl | Newark Electronics
MOSFET, N-CH, 20V, 0.1A, SOT-416FL | element14
MOSFET,N-channel,20V,100mA,SOT416FL | RS
N-CH 20V 0,1A 2,5Ohm@4,5V EMT3F | Rutronik
Single N-Channel 20 V 18 Ohm 150 mW Silicon Surface Mount Mosfet - EMT-3 | Future Electronics
Trans MOSFET N-CH 20V 0.1A 3-Pin SOT-416FL T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RE1C001UNTCL?

Additional datasheets, footprints and schematics for RE1C001UNTCL are listed on our Part Details page. You can also find images and similar parts to RE1C001UNTCL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RE1C001UNTCL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE1C001UNTCL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RE1C001UNTCL fall under?

The RE1C001UNTCL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to RE1C001UNTCL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RE1C001UNTCL you can contact the distributor directly for product support, shipping queries etc.

Is the RE1C001UNTCL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for RE1C001UNTCL have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RE1C001UNTCL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RE1C001UNTCL often in real-time on the comparison pages.

What if I can't find stock of RE1C001UNTCL?

You can fill out our help required form which you can use to request a quote for RE1C001UNTCL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay