Status: | Unknown |
---|---|
Series: | Zelio RE17 Series |
RoHS: | Unknown |
Prices starting from US$38.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.91
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$38.95
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$63.85
|
4
in stock
|
Buy Now | |
element14
from US$95.09
|
4
in stock
|
Buy Now | |
Farnell
from US$64.82
|
4
in stock
|
Buy Now | |
RS Americas
from US$71.54
|
-
|
Buy Now | |
Distrelec
from US$72.80
|
-
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 0.1s |
Time Max | 100h |
Product Range | Zelio RE17 Series |
Contact Configuration | SPDT |
Contact Current | 8A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 250V |
Relay Terminals | Screw |
Nom Input Voltage | 240VAC |
Timing Adjustment | Screwdriver Slot |
Approvals & Standards | CE CSA IEC UL |
SVHC | No SVHC (07-Jul-2017) |
Timer | Transfer Multisort Elektronik |
Delay relay 9 functions - 1 s-100h | RS |
Time Delay Relay, Spdt, 0.1S-100H, 240V | Newark Electronics |
TIME DELAY RELAY, SPDT, 0.1S-100H, 240V | element14 |
Multi Function Multi Function TDR, Screw, 1 s to 100 h, NO/NC, 2 Contacts, SPDT | Schneider Electric RE17RMXMU | RS Americas |
Schneider Electric Time Lag Relay Zelio Time 100h 250V 8A 1CO Number of Functions 4 | Distrelec |
Where can I find additional details, specifications and documents for a RE17RMXMU?
Additional datasheets, footprints and schematics for RE17RMXMU are listed on our Part Details page. You can also find images and similar parts to RE17RMXMU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE17RMXMU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE17RMXMU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE17RMXMU fall under?
The RE17RMXMU is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RE17RMXMU when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE17RMXMU you can contact the distributor directly for product support, shipping queries etc.
Is the RE17RMXMU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE17RMXMU have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RE17RMXMU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE17RMXMU often in real-time on the comparison pages.
What if I can't find stock of RE17RMXMU?
You can fill out our help required form which you can use to request a quote for RE17RMXMU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.