Status: | Unknown |
---|---|
Series: | Zelio RE17 Series |
RoHS: | Unknown |
Prices starting from US$45.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$77.79
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$45.33
|
110
in stock
|
Buy Now | |
RS Americas
from US$68.92
|
19
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$85.39
|
-
|
Buy Now | |
element14
from US$88.40
|
-
|
Buy Now | |
Distrelec
from US$76.39
|
-
|
Buy Now | |
Farnell
from US$73.23
|
-
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 0.1s |
Time Max | 100h |
Product Range | Zelio RE17 Series |
Contact Configuration | SPDT |
Contact Current | 8A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 250V |
Relay Terminals | Screw |
Nom Input Voltage | 240VAC |
Timing Adjustment | Screwdriver Slot |
Approvals & Standards | CE CSA IEC UL |
SVHC | No SVHC (07-Jul-2017) |
Connection / Termination | Screw Terminals |
Current Rating Nom | 8A |
No. of Timing Ranges | 10Ranges |
Supply Voltage Max | 240V |
Supply Voltage Min | 12V |
Timer Functions | Multifunction |
Timer Output | 1 Changeover Relay |
Timer | Transfer Multisort Elektronik |
Delay relay 10 functions - 1 s-100h | RS |
Multi Function TDR, 0.1 s to 100 h, NO/NC, 2 Contacts, SPDT, 12 to 240V ac/dc | Schneider Electric RE17RMMW | RS Americas |
Time Delay Relay, Spdt, 0.1S-100H, 240V | Newark Electronics |
TIME DELAY RELAY, SPDT, 0.1S-100H, 240V | element14 |
Schneider Electric Time Lag Relay Zelio Time 100h 250V 8A 1CO Number of Functions 5 | Distrelec |
Where can I find additional details, specifications and documents for a RE17RMMW?
Additional datasheets, footprints and schematics for RE17RMMW are listed on our Part Details page. You can also find images and similar parts to RE17RMMW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE17RMMW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE17RMMW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE17RMMW fall under?
The RE17RMMW is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to RE17RMMW when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE17RMMW you can contact the distributor directly for product support, shipping queries etc.
Is the RE17RMMW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE17RMMW have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Amar Radio Corporation and Newark Electronics have stock available or on a lead time for RE17RMMW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE17RMMW often in real-time on the comparison pages.
What if I can't find stock of RE17RMMW?
You can fill out our help required form which you can use to request a quote for RE17RMMW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.