Status: | Unknown |
---|---|
Series: | Zelio Series |
RoHS: | Unknown |
Prices starting from US$35.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$53.76
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$47.16
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$35.41
|
3
in stock
|
Buy Now | |
element14
from US$52.78
|
3
in stock
|
Buy Now | |
Farnell
from US$49.11
|
3
in stock
|
Buy Now | |
RS Americas
from US$43.19
|
-
|
Buy Now | |
Distrelec
from US$46.78
|
-
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 1s |
Time Max | 100h |
Product Range | Zelio Series |
Contact Configuration | SPDT |
Contact Current | 8A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 250V |
Relay Terminals | Screw |
Nom Input Voltage | 24V |
Timing Adjustment | Rotary Switch |
Approvals & Standards | CSA IEC UL |
SVHC | No SVHC (07-Jul-2017) |
on-delay relay - 1 s-100h | RS |
Time Delay Relay, Spdt, 1S-100Hour, 24V | Newark Electronics |
Timer | Transfer Multisort Elektronik |
TIME DELAY RELAY, SPDT, 1S-100HOUR, 24V | element14 |
ON Delay Multi Function TDR, Screw, 0.1s to 100 h, NO/NC, 2 Contacts, SPDT | Schneider Electric RE17RHMU | RS Americas |
Schneider Electric Time Lag Relay Zelio Time 100h 250V 8A 1CO Number of Functions 2 | Distrelec |
Where can I find additional details, specifications and documents for a RE17RHMU?
Additional datasheets, footprints and schematics for RE17RHMU are listed on our Part Details page. You can also find images and similar parts to RE17RHMU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE17RHMU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE17RHMU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE17RHMU fall under?
The RE17RHMU is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RE17RHMU when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE17RHMU you can contact the distributor directly for product support, shipping queries etc.
Is the RE17RHMU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE17RHMU have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for RE17RHMU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE17RHMU often in real-time on the comparison pages.
What if I can't find stock of RE17RHMU?
You can fill out our help required form which you can use to request a quote for RE17RHMU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.