RE17RAMU Part Information

Details for RE17RAMU by Schneider Electric

Electronic & Electrical Components>Switches Relays & Solenoids>Relays

Featured Distributor

Farnell
Farnell

RE17RAMU

Buy Now
Pricing
BreakPrice
131.0000
Stock Information
Available in stock: 9
Additional stock arrives in: weeks
Details
Manufacturer: Schneider Electric

Part Downloads

Part Specifications

Contact Voltage VDC -
Time Min 1s
Time Max 100h
Product Range Zelio Series
Contact Configuration SPDT
Contact Current 8A
Relay Mounting DIN Rail
Contact Voltage VAC 250V
Relay Terminals Screw
Nom Input Voltage 24VDC
Timing Adjustment Rotary Switch
Approvals & Standards CSA IEC UL
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RE17RAMU?

Additional datasheets, footprints and schematics for RE17RAMU are listed in our Part Details tab. You can also find the RE17RAMU image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RE17RAMU in the Pricing & Inventory tab next to part details. You can view RE17RAMU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RE17RAMU fall under?

The RE17RAMU is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to RE17RAMU when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RE17RAMU you can contact the distributor directly for product support, shipping queries etc.

Is the RE17RAMU RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for RE17RAMU have stock available?

There is no stock from authorised distributors for RE17RAMU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RE17RAMU often in real-time on the comparison pages.

What if I can't find stock of RE17RAMU?

You can fill out our help required form which you can use to request a quote for RE17RAMU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for RE17RAMU

Loading...
Loading Results for RE17RAMU
We use cookies to improve your experience. See our privacy policy.
Okay