Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
Product Range | RE Series |
---|---|
Capacitance | 0.2µF |
Capacitance Tolerance | ± 20% |
Resistance | 120ohm |
Resistance Tolerance | ± 30% |
Resistor Power Rating | 500mW |
Voltage Rating VAC | 275V |
Voltage Rating V DC | 275VAC |
SVHC | No SVHC (15-Jan-2018) |
Suppressor Type | RC Snubber |
Voltage Rating | 275VAC |
Surge Protector, Re Series, Rc Snubber, 275 Vac Rohs Compliant: Yes |Roxburgh Emc RE1202 | Newark Electronics |
CAP, 0.2µF, 275VAC, 20% | element14 |
Where can I find additional details, specifications and documents for a RE1202?
Additional datasheets, footprints and schematics for RE1202 are listed on our Part Details page. You can also find images and similar parts to RE1202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE1202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE1202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE1202 fall under?
The RE1202 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Arc Suppression / Snubber Networks.
Can I view similar or alternative parts?
You can view similar parts to RE1202 when available in the Arc Suppression / Snubber Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE1202 you can contact the distributor directly for product support, shipping queries etc.
Is the RE1202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE1202 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RE1202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE1202 often in real-time on the comparison pages.
What if I can't find stock of RE1202?
You can fill out our help required form which you can use to request a quote for RE1202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.