Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
Product Range | RE Series |
---|---|
Capacitance | 0.1µF |
Capacitance Tolerance | ± 20% |
Resistance | 120ohm |
Resistance Tolerance | ± 30% |
Resistor Power Rating | 250mW |
Voltage Rating VAC | 275V |
Voltage Rating V DC | 275VAC |
SVHC | No SVHC (15-Jan-2018) |
Suppressor Type | RC Snubber |
Voltage Rating | 275VAC |
CAP, 0.1µF, 275VAC, 20% | element14 |
Where can I find additional details, specifications and documents for a RE1201?
Additional datasheets, footprints and schematics for RE1201 are listed on our Part Details page. You can also find images and similar parts to RE1201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE1201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE1201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE1201 fall under?
The RE1201 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Arc Suppression / Snubber Networks.
Can I view similar or alternative parts?
You can view similar parts to RE1201 when available in the Arc Suppression / Snubber Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE1201 you can contact the distributor directly for product support, shipping queries etc.
Is the RE1201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE1201 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RE1201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE1201 often in real-time on the comparison pages.
What if I can't find stock of RE1201?
You can fill out our help required form which you can use to request a quote for RE1201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.