Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
Product Range | RE Series |
---|---|
Capacitance | 33000pF |
Capacitance Tolerance | ± 20% |
Resistance | 120ohm |
Resistance Tolerance | ± 30% |
Resistor Power Rating | 250mW |
Voltage Rating VAC | 275V |
Voltage Rating V DC | 275VAC |
SVHC | No SVHC (15-Jan-2018) |
Suppressor Type | RC Snubber |
Voltage Rating | 275VAC |
Surge Protector, Re Series, Rc Snubber, 275 Vac Rohs Compliant: Yes |Roxburgh Emc RE120033 | Newark Electronics |
CAP, 0.033µF, 275VAC, 20% | element14 |
Filter: RC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a RE120033?
Additional datasheets, footprints and schematics for RE120033 are listed on our Part Details page. You can also find images and similar parts to RE120033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE120033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE120033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE120033 fall under?
The RE120033 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Arc Suppression / Snubber Networks.
Can I view similar or alternative parts?
You can view similar parts to RE120033 when available in the Arc Suppression / Snubber Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE120033 you can contact the distributor directly for product support, shipping queries etc.
Is the RE120033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE120033 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for RE120033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE120033 often in real-time on the comparison pages.
What if I can't find stock of RE120033?
You can fill out our help required form which you can use to request a quote for RE120033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.