Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.51
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Timer Functions | Flasher |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | Solid State |
Supply Voltage Max | 240VAC |
Current Rating Nom | 8A |
Connection / Termination | Screw Terminals |
Contact Configuration | SPST-NC |
Delay Time Range | 1s to 100h |
Nom Input Voltage | 24VDC |
Relay Mounting | DIN Rail |
Supply Voltage Min | 24V |
Timing Adjustment | Knob |
TIMER, ON DELAY, 24VAC/DC-240VAC, 1CO | Farnell |
Where can I find additional details, specifications and documents for a RE11RLMU?
Additional datasheets, footprints and schematics for RE11RLMU are listed on our Part Details page. You can also find images and similar parts to RE11RLMU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE11RLMU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE11RLMU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE11RLMU fall under?
The RE11RLMU is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to RE11RLMU when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE11RLMU you can contact the distributor directly for product support, shipping queries etc.
Is the RE11RLMU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE11RLMU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RE11RLMU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE11RLMU often in real-time on the comparison pages.
What if I can't find stock of RE11RLMU?
You can fill out our help required form which you can use to request a quote for RE11RLMU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.