RDS80810XX Power Modules by Powerex

RECTIFIER, STANDARD, SINGLE, 800V, 10KA, DO-200AE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 800V
Forward Current If(AV) 10kA
Forward Voltage VF Max 750mV
Diode Case Style DO-200AE
RoHS Compliant Yes

Alternative Descriptions

Rectifier, Standard, Single, 800V, 10Ka, Do-200Ae | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RDS80810XX?

Additional datasheets, footprints and schematics for RDS80810XX are listed on our Part Details page. You can also find images and similar parts to RDS80810XX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RDS80810XX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDS80810XX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RDS80810XX fall under?

The RDS80810XX is listed under Semiconductors - Discretes > Power Modules.

Can I view similar or alternative parts?

You can view similar parts to RDS80810XX when available in the Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RDS80810XX you can contact the distributor directly for product support, shipping queries etc.

Is the RDS80810XX RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RDS80810XX have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for RDS80810XX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RDS80810XX often in real-time on the comparison pages.

What if I can't find stock of RDS80810XX?

You can fill out our help required form which you can use to request a quote for RDS80810XX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.