Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Power Integrations |
---|---|
Silicon Core Number | INN2605K |
Kit Application Type | Power Management |
Application Sub Type | Embedded |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | InnoSwitchTM-EP |
Kit Contents | Ref Design Board INN2605K INN2605K IC Documentation |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Dual Output 20W Power Supply > |
Ref Design Board, Embedded Psu | Newark Electronics |
REF DESIGN BOARD, EMBEDDED PSU | element14 |
Where can I find additional details, specifications and documents for a RDR 469?
Additional datasheets, footprints and schematics for RDR 469 are listed on our Part Details page. You can also find images and similar parts to RDR 469 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RDR 469 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDR 469 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RDR 469 fall under?
The RDR 469 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - AC / DC.
Can I view similar or alternative parts?
You can view similar parts to RDR 469 when available in the Power Management Development Kits - AC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RDR 469 you can contact the distributor directly for product support, shipping queries etc.
Is the RDR 469 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RDR 469 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RDR 469.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RDR 469 often in real-time on the comparison pages.
What if I can't find stock of RDR 469?
You can fill out our help required form which you can use to request a quote for RDR 469 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.