Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | Stellaris 8000 |
Kit Application Type | Power Management - Motor Control |
Application Sub Type | DC Brushless Motor |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Family Name | Stellaris |
Kit Contents | Main Control Circuit Board 3-Phase Brushless DC Motor Retractable Ethernet Cable Debug Adapter |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Designer Kit |
Features | Advanced Motor Control for 3 Phase BLDC Motors Four Quadrant Operation Test Mode Push-Button |
Kit Contents Descriptive | Main control circuit board 3-phase brushless DC motor 24V wall power supply Retractable Ethernet cable Debug adapter Graphical control program for Windows on CD Quickstart Guide User's Manual Software Reference Manual source code BOM schematics and Gerber files on CD |
Kit Features | Advanced Motor Control Analog and Digital Control Inputs Hall Effect Quadrature |
Where can I find additional details, specifications and documents for a RDK-BLDC?
Additional datasheets, footprints and schematics for RDK-BLDC are listed on our Part Details page. You can also find images and similar parts to RDK-BLDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RDK-BLDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDK-BLDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RDK-BLDC fall under?
The RDK-BLDC is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to RDK-BLDC when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RDK-BLDC you can contact the distributor directly for product support, shipping queries etc.
Is the RDK-BLDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RDK-BLDC have stock available?
There is no stock from authorised distributors for RDK-BLDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RDK-BLDC often in real-time on the comparison pages.
What if I can't find stock of RDK-BLDC?
You can fill out our help required form which you can use to request a quote for RDK-BLDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.