No distributors results available
View Full Pricing & Stock ComparisonSilicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM3S818 |
Kit Application Type | Power Management - Motor Control |
Application Sub Type | AC Induction Motor |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Family Name | Stellaris |
Kit Contents | Main Control Circuit Board 3-Phase Appliance AC Motor Power Cables |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Designer Kit |
Features | Source Code for Main Control Algorithms Including Space-Vector Modulation and Sine Control |
Kit Contents Descriptive | Main control circuit board with a factory-installed heatsink 3-phase appliance AC motor (0-20000 rpm) Power cables USB cable Graphical control program for Windows on CD Quickstart Guide User's Manual Software Reference Manual source code BOM schematics and Gerber files on CD |
Kit Features | Active In-rush Control Circuit Advanced Motor Control Accelerated Integration Process Bootloader |
Supported Devices | LM3S818 |
Where can I find additional details, specifications and documents for a RDK-ACIM?
Additional datasheets, footprints and schematics for RDK-ACIM are listed on our Part Details page. You can also find images and similar parts to RDK-ACIM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RDK-ACIM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDK-ACIM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RDK-ACIM fall under?
The RDK-ACIM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to RDK-ACIM when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RDK-ACIM you can contact the distributor directly for product support, shipping queries etc.
Is the RDK-ACIM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RDK-ACIM have stock available?
There is no stock from authorised distributors for RDK-ACIM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RDK-ACIM often in real-time on the comparison pages.
What if I can't find stock of RDK-ACIM?
You can fill out our help required form which you can use to request a quote for RDK-ACIM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.