Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Silicon Manufacturer | Power Integrations |
---|---|
Silicon Core Number | INN2023K |
Kit Application Type | Power Management |
Application Sub Type | USB Charger |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | InnoSwitch-CH |
Kit Contents | Ref Design Board INN2023K INN2023K IC Documentation |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 10W CV/CC USB Charger 2A/5V Output 1.2MHz Resonance MOSFET Switch 85-264VAC Power |
INN2023K InnoSwitch-CH Family Off-Line CV/CC Flyback Switcher IC Reference Design Kit | Avnet America |
Where can I find additional details, specifications and documents for a RDK-420?
Additional datasheets, footprints and schematics for RDK-420 are listed on our Part Details page. You can also find images and similar parts to RDK-420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RDK-420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDK-420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RDK-420 fall under?
The RDK-420 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - AC / DC.
Can I view similar or alternative parts?
You can view similar parts to RDK-420 when available in the Power Management Development Kits - AC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RDK-420 you can contact the distributor directly for product support, shipping queries etc.
Is the RDK-420 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RDK-420 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for RDK-420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RDK-420 often in real-time on the comparison pages.
What if I can't find stock of RDK-420?
You can fill out our help required form which you can use to request a quote for RDK-420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.