Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Power Integrations |
---|---|
Silicon Core Number | LNK6766E |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Flyback Converter |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | LinkSwitch-HP |
Kit Contents | Ref Design Board LNK6766E LNK6766E IC Documentation |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 30W Isolated Flyback Converter 132kHz Switching Auto-Restart/OV/OT 2.5A/12V O/P 90-265VAC Pwr |
RDK-313 LinkSwitch AC/DC Primary Side Isolated Output Evaluation Board | Future Electronics |
Reference Design Kit For 30W Single Output Flyback Converter | Avnet America |
Where can I find additional details, specifications and documents for a RDK-313?
Additional datasheets, footprints and schematics for RDK-313 are listed on our Part Details page. You can also find images and similar parts to RDK-313 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RDK-313 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDK-313 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RDK-313 fall under?
The RDK-313 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - AC / DC.
Can I view similar or alternative parts?
You can view similar parts to RDK-313 when available in the Power Management Development Kits - AC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RDK-313 you can contact the distributor directly for product support, shipping queries etc.
Is the RDK-313 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RDK-313 have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for RDK-313.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RDK-313 often in real-time on the comparison pages.
What if I can't find stock of RDK-313?
You can fill out our help required form which you can use to request a quote for RDK-313 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.