Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
2,273
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
2,273
in stock
|
Buy Now | |
element14
from US$0.57
|
2,273
in stock
|
Buy Now | |
CoreStaff
from US$0.40
|
1,985
in stock
|
Buy Now | |
Rutronik
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now |
Low on-resistance |
Fast switching speed |
Drive circuits can be simple |
Parallel use is easy |
Pb-free plating ; RoHS compliant |
Package Code | TO-252 (DPAK) |
---|---|
JEITA Package | SC-63 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 200 |
Drain Current ID[A] | 5 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.54 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.54 |
Total gate charge Qg[nC] | 8.3 |
Power Dissipation (PD)[W] | 29 |
Drive Voltage[V] | 10 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10.0 (t=2.4) |
Data Sheet |
---|
RD3T050CN Data Sheet |
Characteristics Data |
---|
RD3T050CN ESD Data |
Package Information |
---|
Package Dimensions |
TO-252_TL1 Taping Information |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor MOSFET N-CH 200V 5A 3-Pin TO-252 Emboss T/R | Avnet Asia |
Mosfet, N-Ch, 200V, 5A, 150Deg C, 29W | Newark Electronics |
MOSFET, N-CH, 200V, 5A, 150DEG C, 29W | element14 |
N-CH 200V 5A 540mOhm DPAK | Rutronik |
Where can I find additional details, specifications and documents for a RD3T050CNTL1?
Additional datasheets, footprints and schematics for RD3T050CNTL1 are listed on our Part Details page. You can also find images and similar parts to RD3T050CNTL1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RD3T050CNTL1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RD3T050CNTL1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RD3T050CNTL1 fall under?
The RD3T050CNTL1 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RD3T050CNTL1 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RD3T050CNTL1 you can contact the distributor directly for product support, shipping queries etc.
Is the RD3T050CNTL1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RD3T050CNTL1 have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RD3T050CNTL1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RD3T050CNTL1 often in real-time on the comparison pages.
What if I can't find stock of RD3T050CNTL1?
You can fill out our help required form which you can use to request a quote for RD3T050CNTL1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.