Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.25
Low on - resistance |
High power small mold package |
Pb-free lead plating ; RoHS compliant |
100% Rg and UIS tested |
Halogen free |
Package Code | TO-252 (DPAK) |
---|---|
JEITA Package | SC-63 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 100 |
Drain Current ID[A] | 80 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.0086 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0097 |
Total gate charge Qg[nC] | 22.5 |
Power Dissipation (PD)[W] | 119 |
Drive Voltage[V] | 6 |
Mounting Style | Surface mount |
Bare Die Part Number | Available: K3704 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10.0 (t=2.3) |
Data Sheet |
---|
RD3P08BBD Data Sheet |
Characteristics Data |
---|
RD3P08BBD ESD Data |
Package Information |
---|
Package Dimensions |
TO-252_TL Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 80A, 100V, To-252 | Newark Electronics |
MOSFET, N-CH, 80A, 100V, TO-252 | element14 |
MOSFET NCH 100V 80A POWER | Future Electronics |
Transistor MOSFET N-CH 100V 80A 3-Pin TO-252 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RD3P08BBDTL?
Additional datasheets, footprints and schematics for RD3P08BBDTL are listed on our Part Details page. You can also find images and similar parts to RD3P08BBDTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RD3P08BBDTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RD3P08BBDTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RD3P08BBDTL fall under?
The RD3P08BBDTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RD3P08BBDTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RD3P08BBDTL you can contact the distributor directly for product support, shipping queries etc.
Is the RD3P08BBDTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RD3P08BBDTL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Future Electronics have stock available or on a lead time for RD3P08BBDTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RD3P08BBDTL often in real-time on the comparison pages.
What if I can't find stock of RD3P08BBDTL?
You can fill out our help required form which you can use to request a quote for RD3P08BBDTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.