Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
3,250
in stock
|
Buy Now | |
CoreStaff
from US$0.36
|
17,472
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
4,681
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
3,250
in stock
|
Buy Now | |
element14
from US$0.50
|
3,250
in stock
|
Buy Now | |
RS
from US$0.38
|
2,415
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low on-resistance. |
Fast switching speed. |
Drive circuits can be simple. |
Parallel use is easy. |
Pb-free plating ; RoHS compliant |
Package Code | TO-252 (DPAK) |
---|---|
JEITA Package | SC-63 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 60 |
Drain Current ID[A] | 5 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.1 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.094 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.078 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.1 |
Total gate charge Qg[nC] | 8 |
Power Dissipation (PD)[W] | 15 |
Drive Voltage[V] | 4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10.0 (t=2.4) |
Data Sheet |
---|
RD3L050SN Data Sheet |
Characteristics Data |
---|
RD3L050SN ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
TO-252_TL1 Taping Information |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 60V, 5A, 150Deg C, 15W | Newark Electronics |
MOSFET, N-CH, 60V, 5A, 150DEG C, 15W | element14 |
Transistor MOSFET N-CH 60V 5A 3-Pin TO-252 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RD3L050SNTL1?
Additional datasheets, footprints and schematics for RD3L050SNTL1 are listed on our Part Details page. You can also find images and similar parts to RD3L050SNTL1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RD3L050SNTL1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RD3L050SNTL1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RD3L050SNTL1 fall under?
The RD3L050SNTL1 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RD3L050SNTL1 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RD3L050SNTL1 you can contact the distributor directly for product support, shipping queries etc.
Is the RD3L050SNTL1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RD3L050SNTL1 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RD3L050SNTL1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RD3L050SNTL1 often in real-time on the comparison pages.
What if I can't find stock of RD3L050SNTL1?
You can fill out our help required form which you can use to request a quote for RD3L050SNTL1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.