Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
8,334
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
8,334
in stock
|
Buy Now | |
element14
from US$0.80
|
8,334
in stock
|
Buy Now | |
CoreStaff
from US$0.51
|
2,057
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
1,574
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now |
Low on-resistance. |
Fast switching speed. |
Drive circuits can be simple. |
Parallel use is easy. |
Pb-free plating ; RoHS compliant |
AEC-Q101 Qualified |
Package Code | TO-252 (DPAK) |
---|---|
JEITA Package | SC-63 |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -45 |
Drain Current ID[A] | -16 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.05 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.045 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.035 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.05 |
Total gate charge Qg[nC] | 16 |
Power Dissipation (PD)[W] | 20 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10.0 (t=2.3) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RD3H160SPFRA Data Sheet |
Characteristics Data |
---|
RD3H160SPFRA ESD Data |
Package Information |
---|
Package Dimensions |
TO-252_TL Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Aec-Q101, P-Ch, 45V, 16A, To-252 Rohs Compliant: Yes |Rohm RD3H160SPFRATL | Newark Electronics |
MOSFET, AEC-Q101, P-CH, 45V, 16A, TO-252 | element14 |
MOSFET Pch -45V Vdss -16A TO-252(DPAK) TO-252 | Future Electronics |
Transistor Power MOSFET P-CH 45V 16A 3-Pin TO-252 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RD3H160SPFRATL?
Additional datasheets, footprints and schematics for RD3H160SPFRATL are listed on our Part Details page. You can also find images and similar parts to RD3H160SPFRATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RD3H160SPFRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RD3H160SPFRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RD3H160SPFRATL fall under?
The RD3H160SPFRATL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RD3H160SPFRATL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RD3H160SPFRATL you can contact the distributor directly for product support, shipping queries etc.
Is the RD3H160SPFRATL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RD3H160SPFRATL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for RD3H160SPFRATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RD3H160SPFRATL often in real-time on the comparison pages.
What if I can't find stock of RD3H160SPFRATL?
You can fill out our help required form which you can use to request a quote for RD3H160SPFRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.