Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
4,366
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
4,366
in stock
|
Buy Now | |
element14
from US$0.71
|
4,366
in stock
|
Buy Now | |
CoreStaff
from US$0.48
|
2,130
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
22
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now |
Low on - resistance |
Fast switching speed |
Drive circuits can be simple |
Parallel use is easy |
Pb-free lead plating ; RoHS compliant |
AEC-Q101 Qualified |
Package Code | TO-252 (DPAK) |
---|---|
JEITA Package | SC-63 |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -45 |
Drain Current ID[A] | -8 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.105 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.095 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.065 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.105 |
Total gate charge Qg[nC] | 9 |
Power Dissipation (PD)[W] | 15 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10.0 (t=2.3) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RD3H080SPFRA Data Sheet |
Characteristics Data |
---|
RD3H080SPFRA ESD Data |
Package Information |
---|
Package Dimensions |
TO-252_TL Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Aec-Q101, P-Ch, 45V, 8A, To-252 Rohs Compliant: Yes |Rohm RD3H080SPFRATL | Newark Electronics |
MOSFET, AEC-Q101, P-CH, 45V, 8A, TO-252 | element14 |
MOSFET P-CH 45V | Future Electronics |
Transistor Power MOSFET P-CH 45V 8A 3-Pin TO-252 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RD3H080SPFRATL?
Additional datasheets, footprints and schematics for RD3H080SPFRATL are listed on our Part Details page. You can also find images and similar parts to RD3H080SPFRATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RD3H080SPFRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RD3H080SPFRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RD3H080SPFRATL fall under?
The RD3H080SPFRATL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RD3H080SPFRATL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RD3H080SPFRATL you can contact the distributor directly for product support, shipping queries etc.
Is the RD3H080SPFRATL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RD3H080SPFRATL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for RD3H080SPFRATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RD3H080SPFRATL often in real-time on the comparison pages.
What if I can't find stock of RD3H080SPFRATL?
You can fill out our help required form which you can use to request a quote for RD3H080SPFRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.