Status: | Unknown |
---|---|
Series: | RD Series |
RoHS: | Unknown |
Prices starting from US$9.69
Antenna Type | Whip |
---|---|
Frequency Min | 5.15GHz |
Frequency Max | 5.85GHz |
Antenna Mounting | SMA Connector |
Gain | 5dBi |
VSWR | 1.5 |
Input Power | 10W |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | RD Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a RD2458-5-RSMA?
Additional datasheets, footprints and schematics for RD2458-5-RSMA are listed on our Part Details page. You can also find images and similar parts to RD2458-5-RSMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RD2458-5-RSMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RD2458-5-RSMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RD2458-5-RSMA fall under?
The RD2458-5-RSMA is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to RD2458-5-RSMA when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RD2458-5-RSMA you can contact the distributor directly for product support, shipping queries etc.
Is the RD2458-5-RSMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RD2458-5-RSMA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for RD2458-5-RSMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RD2458-5-RSMA often in real-time on the comparison pages.
What if I can't find stock of RD2458-5-RSMA?
You can fill out our help required form which you can use to request a quote for RD2458-5-RSMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.