Status: | Unknown |
---|---|
Series: | Tri-Band RD Series |
RoHS: | Unknown |
Prices starting from US$13.64
Antenna Type | Whip |
---|---|
Frequency Min | 5.725GHz |
Frequency Max | 5.85GHz |
Antenna Mounting | N Connector |
Gain | 4dBi |
VSWR | 2 |
Input Power | 10W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear Vertical |
Product Range | Tri-Band RD Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a RD2458-5-OTDR-NM?
Additional datasheets, footprints and schematics for RD2458-5-OTDR-NM are listed on our Part Details page. You can also find images and similar parts to RD2458-5-OTDR-NM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RD2458-5-OTDR-NM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RD2458-5-OTDR-NM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RD2458-5-OTDR-NM fall under?
The RD2458-5-OTDR-NM is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to RD2458-5-OTDR-NM when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RD2458-5-OTDR-NM you can contact the distributor directly for product support, shipping queries etc.
Is the RD2458-5-OTDR-NM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RD2458-5-OTDR-NM have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for RD2458-5-OTDR-NM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RD2458-5-OTDR-NM often in real-time on the comparison pages.
What if I can't find stock of RD2458-5-OTDR-NM?
You can fill out our help required form which you can use to request a quote for RD2458-5-OTDR-NM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.