Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
22,300
in stock
|
Buy Now | |
TE Store
from US$0.25
|
270,552
in stock
|
Buy Now | |
element14
from US$0.15
|
7,550
in stock
|
Buy Now | |
Farnell
from US$0.14
|
7,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
4,369
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Accessory Type | Probe Pad |
---|---|
For Use With | Printed Circuit Boards in SMD |
SVHC | No SVHC (07-Jul-2017) |
Product Range | RC Series |
0805 PROBE PAD Package Size Code: 0805 Product Height: 1.45 mm Product Height: .057 in Product Length: 2 mm Product Length: .078 in Probe Pad | 0805 1.45 mm .057" 2 mm | Part Number: RCT-0C | Internal Number: 1625854-2 | TE Connectivity | TE Store |
SMT Circuit Probe Pad 0805 0R0 RCT | RS |
TEST POINT, 0805 CASE SIZE | element14 |
Probe Pad, 0805 | Newark Electronics |
Thick Film Resistors-SMD 0805 PROBE PAD | Rapid Electronics |
Res 0805 0 Ohm Jumper Molded SMD T/R | Avnet America |
Raychem, SMT Circuit probe pad, 0805, 0R0 RCT | TE Connectivity RCT-0C | RS Americas |
0805 PROBE PAD | TTI Europe |
Where can I find additional details, specifications and documents for a RCT-0C?
Additional datasheets, footprints and schematics for RCT-0C are listed on our Part Details page. You can also find images and similar parts to RCT-0C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCT-0C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCT-0C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCT-0C fall under?
The RCT-0C is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Accessories.
Can I view similar or alternative parts?
You can view similar parts to RCT-0C when available in the Prototyping Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCT-0C you can contact the distributor directly for product support, shipping queries etc.
Is the RCT-0C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCT-0C have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for RCT-0C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCT-0C often in real-time on the comparison pages.
What if I can't find stock of RCT-0C?
You can fill out our help required form which you can use to request a quote for RCT-0C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.