Status: | Unknown |
---|---|
Series: | RCP-2000 Series |
RoHS: | Unknown |
Prices starting from US$422.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$639.49
|
No stock
|
Buy Now | |
Sager
from US$544.87
|
1,018
in stock
|
Buy Now | |
RS
from US$565.26
|
71
in stock
|
Buy Now | |
Schukat Electronic
from US$460.83
|
51
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$498.95
|
49
in stock
|
Buy Now | |
TTI Europe
from US$591.96
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$422.00
|
5
in stock
|
Buy Now | |
Distrelec
from US$520.29
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$494.93
|
-
|
Buy Now | |
RS Americas
from US$565.92
|
-
|
Buy Now | |
Jameco Electronics
from US$469.95
|
-
|
Buy Now | |
element14
from US$529.78
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Power Supply Output Type | Adjustable Fixed |
Output Power Max | 2.016kW |
Output Voltage Nom. | 48V |
Output Current Max | 42A |
Product Range | RCP-2000 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Rack Mount Power Supplies 2016W 48V 42A Front End PS W/PFC | Sager |
Rack Mount Power Supply,48V 42A,2016W | RS |
Rack Power 2016W 48V/42A | Schukat Electronic |
Power supply: switched-mode | Transfer Multisort Elektronik |
AC/DC 2016W 48V 42A | TTI Europe |
MEAN WELL 1 Output Rack Mount Power Supply, 2.1kW, 48V, 72A | Distrelec |
Power Supply, Ac-Dc, 48V, 42A | Newark Electronics |
Power Supply, AC-DC, Enclosed, 2016W, 90-264Vin, 48Vout, 42A, RCP-2000 Series | MEAN WELL RCP-2000-48 | RS Americas |
PWR SPLY,SW,RACK,2016W,48V@42A PARALLEL,PFC,CRUUS,TUV,CB,CE | Jameco Electronics |
POWER SUPPLY, AC-DC, 48V, 42A | element14 |
Where can I find additional details, specifications and documents for a RCP-2000-48?
Additional datasheets, footprints and schematics for RCP-2000-48 are listed on our Part Details page. You can also find images and similar parts to RCP-2000-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCP-2000-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCP-2000-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCP-2000-48 fall under?
The RCP-2000-48 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to RCP-2000-48 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCP-2000-48 you can contact the distributor directly for product support, shipping queries etc.
Is the RCP-2000-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCP-2000-48 have stock available?
Authorised distributors including Sager, RS, Schukat Electronic, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for RCP-2000-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCP-2000-48 often in real-time on the comparison pages.
What if I can't find stock of RCP-2000-48?
You can fill out our help required form which you can use to request a quote for RCP-2000-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.