Status: | Unknown |
---|---|
Series: | RCP-2000 Series |
RoHS: | Unknown |
Prices starting from US$465.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$639.49
|
No stock
|
Buy Now | |
Sager
from US$544.87
|
698
in stock
|
Buy Now | |
Schukat Electronic
from US$489.01
|
8
in stock
|
Buy Now | |
Distrelec
from US$520.34
|
5
in stock
|
Buy Now | |
Jameco Electronics
from US$465.95
|
4
in stock
|
Buy Now | |
RS
from US$670.26
|
3
in stock
|
Buy Now | |
RS Americas
from US$650.12
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$669.82
|
-
|
Buy Now | |
Avnet America
from US$758.40
|
-
|
Buy Now | |
element14
from US$632.74
|
-
|
Buy Now | |
TTI Europe
from US$627.84
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Power Supply Output Type | Adjustable Fixed |
Output Power Max | 1.92kW |
Output Voltage Nom. | 24V |
Output Current Max | 80A |
Product Range | RCP-2000 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Rack Mount Power Supplies 1920W 24V 80A Front End PS W/PFC | Sager |
Rack Power 2000W 24V/80A | Schukat Electronic |
MEAN WELL 1 Output Rack Mount Power Supply, 1.92kW, 24V, 80A | Distrelec |
PWR SPLY,SW,RACK,2KW,24V@80A, PFC,PRLEL FUNC,HOT-SWAP,UL/TUV | Jameco Electronics |
Rack Mount Power Supply,24V 80A,1920W | RS |
Power Supply, AC-DC,24V@80A,5V@0.3A,12V@0.8A,180-264V In, Enclosed, RCP Series | MEAN WELL RCP-2000-24 | RS Americas |
Power Supply, Ac-Dc, 24V, 80A | Newark Electronics |
AC/DC Power Supply Single-OUT 24V 80A 1920W | Avnet America |
POWER SUPPLY, AC-DC, 24V, 80A | element14 |
O/P +24V80A | TTI Europe |
Where can I find additional details, specifications and documents for a RCP-2000-24?
Additional datasheets, footprints and schematics for RCP-2000-24 are listed on our Part Details page. You can also find images and similar parts to RCP-2000-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCP-2000-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCP-2000-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCP-2000-24 fall under?
The RCP-2000-24 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to RCP-2000-24 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCP-2000-24 you can contact the distributor directly for product support, shipping queries etc.
Is the RCP-2000-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCP-2000-24 have stock available?
Authorised distributors including Sager, Schukat Electronic, Distrelec, Jameco Electronics and RS have stock available or on a lead time for RCP-2000-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCP-2000-24 often in real-time on the comparison pages.
What if I can't find stock of RCP-2000-24?
You can fill out our help required form which you can use to request a quote for RCP-2000-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.