Status: | Unknown |
---|---|
Series: | RCP Series |
RoHS: | Compliant |
Prices starting from US$224.35
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$236.21 |
No stock
|
Buy Now | |
Sager | US$233.33 |
27
|
Buy Now | |
Schukat Electronic | US$224.35 |
14
|
Buy Now | |
Distrelec | US$294.79 |
4
|
Buy Now | |
RS | US$367.90 |
2
|
Buy Now | |
RS Americas | US$281.08 |
2
|
Buy Now | |
Newark Electronics | US$301.76 |
-
|
Buy Now | |
Avnet America | US$237.50 |
-
|
Buy Now | |
Jameco Electronics | US$236.95 |
-
|
Buy Now | |
element14 | US$295.67 |
-
|
Buy Now | |
TTI Europe | US$253.04 |
-
|
Buy Now |
For Use With | Mean Well RCP-1000 Series Front End Power Systems |
---|---|
Accessory Type | 19" Rack Shelf w/ C14 Inlet |
Product Range | RCP Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Rack Mount Power Supplies RACK W/AC INLET | Sager |
19inch 1U Rack for RCP-1000 | Schukat Electronic |
MEAN WELL Rack System RCP-1000 44mm Rack Mount | Distrelec |
Rack 3 way 19" 1U AC input + backplane | RS |
Chassis, Enclosed, 1U 19" Rackfor RCP-1000, (AC Inlet) | MEAN WELL RCP-1UI | RS Americas |
19" Rack Shelf W/C14 Inlet, Power System | Newark Electronics |
RACK,19",1U,FOR RCP-1000 MODEL AC INLET TYPE | Jameco Electronics |
1U RACK FOR RCP-1000 | TTI Europe |
Where can I find additional details, specifications and documents for a RCP-1UI?
Additional datasheets, footprints and schematics for RCP-1UI are listed on our Part Details page. You can also find images and similar parts to RCP-1UI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCP-1UI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCP-1UI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCP-1UI fall under?
The RCP-1UI is listed under Power & Line Protection > Power Supplies > Power Supply Accessories.
Can I view similar or alternative parts?
You can view similar parts to RCP-1UI when available in the Power Supply Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCP-1UI you can contact the distributor directly for product support, shipping queries etc.
Is the RCP-1UI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RCP-1UI have stock available?
Authorised distributors including Sager, Schukat Electronic, Distrelec, RS and RS Americas have stock available or on a lead time for RCP-1UI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCP-1UI often in real-time on the comparison pages.
What if I can't find stock of RCP-1UI?
You can fill out our help required form which you can use to request a quote for RCP-1UI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.