Status: | Unknown |
---|---|
Series: | RCP-1000 Series |
RoHS: | Unknown |
Prices starting from US$254.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$351.10
|
10
in stock
|
Buy Now | |
Sager
from US$301.28
|
137
in stock
|
Buy Now | |
RS Americas
from US$312.56
|
7
in stock
|
Buy Now | |
Schukat Electronic
from US$254.03
|
5
in stock
|
Buy Now | |
Jameco Electronics
from US$264.95
|
4
in stock
|
Buy Now | |
Distrelec
from US$333.43
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$299.66
|
-
|
Buy Now | |
Avnet America
from US$271.25
|
-
|
Buy Now | |
element14
from US$356.20
|
-
|
Buy Now | |
TTI Europe
from US$346.30
|
-
|
Buy Now | |
Farnell
from US$398.97
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Power Supply Output Type | Adjustable Fixed |
Output Power Max | 1.008kW |
Output Voltage Nom. | 48V |
Output Current Max | 21A |
Product Range | RCP-1000 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Rack Mount Power Supplies 1008W 48V 21A Front End PS | Sager |
Front End, 1U Rack Power Supply,48V 21A | RS |
Power Supply, AC-DC,48V@21A,5V@0.3A,100-264VIn, Enclosed, Subrack Mnt, PFC, RCPSeries | MEAN WELL RCP-1000-48 | RS Americas |
Rack Power 1008W 48V/21A | Schukat Electronic |
Blank Blank | Jameco Electronics |
MEAN WELL 1 Output Rack Mount Power Supply, 1.08kW, 48V, 21A | Distrelec |
Power Supply, Ac-Dc, 48V, 21A | Newark Electronics |
AC/DC Power Supply Single-OUT 48V 21A 1008W | Avnet America |
POWER SUPPLY, AC-DC, 48V, 21A | element14 |
O/P +48V21A | TTI Europe |
Where can I find additional details, specifications and documents for a RCP-1000-48?
Additional datasheets, footprints and schematics for RCP-1000-48 are listed on our Part Details page. You can also find images and similar parts to RCP-1000-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCP-1000-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCP-1000-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCP-1000-48 fall under?
The RCP-1000-48 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to RCP-1000-48 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCP-1000-48 you can contact the distributor directly for product support, shipping queries etc.
Is the RCP-1000-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCP-1000-48 have stock available?
Authorised distributors including Sager, RS, RS Americas, Schukat Electronic and Jameco Electronics have stock available or on a lead time for RCP-1000-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCP-1000-48 often in real-time on the comparison pages.
What if I can't find stock of RCP-1000-48?
You can fill out our help required form which you can use to request a quote for RCP-1000-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.