Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
2,273
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Diode: TVS array | Transfer Multisort Elektronik |
Diode TVS Triple Uni-Dir 5.5V 100W 6-Pin SLP1616P T/R | Avnet Silica |
Esd Protection Device, 28V, Slp1616P6 | Newark Electronics |
ESD Suppressor TVS â–’15KV 6-Pin SLP1616P T/R | Future Electronics |
84X9412 | element14 |
RAILCLAMP 3-Line+Gnd 5.5V <1pF SLP1616P6 | Symmetry Electronics |
TVS ARRAY, 100W, 5.5V, UNIDIRECTIONAL, SLP1616P6 | Farnell |
TVS | Richardson RFPD |
Where can I find additional details, specifications and documents for a RCLAMP3654PATCT?
Additional datasheets, footprints and schematics for RCLAMP3654PATCT are listed on our Part Details page. You can also find images and similar parts to RCLAMP3654PATCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCLAMP3654PATCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCLAMP3654PATCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCLAMP3654PATCT fall under?
The RCLAMP3654PATCT is listed under Semtech Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to RCLAMP3654PATCT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCLAMP3654PATCT you can contact the distributor directly for product support, shipping queries etc.
Is the RCLAMP3654PATCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCLAMP3654PATCT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RCLAMP3654PATCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCLAMP3654PATCT often in real-time on the comparison pages.
What if I can't find stock of RCLAMP3654PATCT?
You can fill out our help required form which you can use to request a quote for RCLAMP3654PATCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.