Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
2,241
in stock
|
Buy Now | |
Future Electronics
from US$0.85
|
291,000
in stock
|
Buy Now | |
Richardson RFPD
from US$0.87
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.20
|
2,474
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
2,241
in stock
|
Buy Now | |
element14
from US$0.99
|
2,241
in stock
|
Buy Now | |
Avnet Silica
-
|
33,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.81
|
-
|
Buy Now |
RCLAMP Series 1 kW 3.3 V 3.6 pF 18 Vcl Bi-Directional TVS Diode-SLP3020N10 | Future Electronics |
TVS | Richardson RFPD |
Diode: TVS array | Transfer Multisort Elektronik |
Rclamp3374N Rohs Compliant: Yes |Semtech RCLAMP3374N.TCT | Newark Electronics |
RCLAMP3374N 93X7297 | Farnell |
Diode TVS Single Uni-Dir 3.3V 1KW 10-Pin SLP T/R | Avnet Silica |
RClamp 4-Line 3.3V 5pF 40A SLP3020N10 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a RCLAMP3374N.TCT?
Additional datasheets, footprints and schematics for RCLAMP3374N.TCT are listed on our Part Details page. You can also find images and similar parts to RCLAMP3374N.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCLAMP3374N.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCLAMP3374N.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCLAMP3374N.TCT fall under?
The RCLAMP3374N.TCT is listed under Semtech Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to RCLAMP3374N.TCT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCLAMP3374N.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the RCLAMP3374N.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCLAMP3374N.TCT have stock available?
Authorised distributors including Future Electronics, Richardson RFPD, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for RCLAMP3374N.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCLAMP3374N.TCT often in real-time on the comparison pages.
What if I can't find stock of RCLAMP3374N.TCT?
You can fill out our help required form which you can use to request a quote for RCLAMP3374N.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.