Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
9,410
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
10,000
in stock
|
Buy Now | |
element14
from US$0.37
|
9,410
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.25
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-Low Capacitance 1-Line, 3.3V ESD protection | Future Electronics |
Railclamp 2Line 3.3V Rohs Compliant: Yes |Semtech RCLAMP3321P.TNT | Newark Electronics |
RCLAMP 1-Line 3.3V 0.35pF ESD SLP1006P2 | Symmetry Electronics |
TVS | Richardson RFPD |
Diode TVS Single Uni-Dir 3.3V 25W 2-Pin SLP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RCLAMP3321P.TNT?
Additional datasheets, footprints and schematics for RCLAMP3321P.TNT are listed on our Part Details page. You can also find images and similar parts to RCLAMP3321P.TNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCLAMP3321P.TNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCLAMP3321P.TNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCLAMP3321P.TNT fall under?
The RCLAMP3321P.TNT is listed under Semtech Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to RCLAMP3321P.TNT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCLAMP3321P.TNT you can contact the distributor directly for product support, shipping queries etc.
Is the RCLAMP3321P.TNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCLAMP3321P.TNT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Symmetry Electronics have stock available or on a lead time for RCLAMP3321P.TNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCLAMP3321P.TNT often in real-time on the comparison pages.
What if I can't find stock of RCLAMP3321P.TNT?
You can fill out our help required form which you can use to request a quote for RCLAMP3321P.TNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.