Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
870
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
18,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.13
|
3,000
in stock
|
Buy Now | |
element14
from US$0.35
|
870
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
829
in stock
|
Buy Now | |
Avnet America
-
|
102,000
in stock
|
Buy Now | |
Richardson RFPD
-
|
9,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
LOW CAP AND ESD CLAMP 1 LINE | Future Electronics |
ESD Suppressor TVS ±20KV 2-Pin SLP T/R | Avnet Asia |
TVS ARRAY, 80W, 5V, BI-DIRECTIONAL, SLP1006P2T | element14 |
Tvs Array, 80W, 5V, Bi-Directional, Slp1006P2T | Newark Electronics |
TVS | Richardson RFPD |
ESD Suppressor TVS �20KV 2-Pin SLP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RCLAMP0531T.TCT?
Additional datasheets, footprints and schematics for RCLAMP0531T.TCT are listed on our Part Details page. You can also find images and similar parts to RCLAMP0531T.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCLAMP0531T.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCLAMP0531T.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCLAMP0531T.TCT fall under?
The RCLAMP0531T.TCT is listed under Semtech Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to RCLAMP0531T.TCT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCLAMP0531T.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the RCLAMP0531T.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCLAMP0531T.TCT have stock available?
Authorised distributors including Future Electronics, Avnet Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for RCLAMP0531T.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCLAMP0531T.TCT often in real-time on the comparison pages.
What if I can't find stock of RCLAMP0531T.TCT?
You can fill out our help required form which you can use to request a quote for RCLAMP0531T.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.