Status: | Unknown |
---|---|
Series: | RailClamp Series |
RoHS: | Unknown |
Product Range | RailClamp Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 15V |
Diode Case Style | SLP2510P8 |
No. of Pins | 10Pins |
Breakdown Voltage Min | 6V |
Breakdown Voltage Max | 6V |
Peak Pulse Power Dissipation | 150W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage | 6V |
Capacitance Cd @ Vr Typ | 0.3pF |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current Ippm | 5A |
Power Dissipation Pd | 150W |
Stand-off Voltage | 5V |
Termination Type | Surface Mount Device |
RCLAMP Series 15 V 0.3 pF SMT Ultra-Low Capacitance TVS Diode Array - SLP-2510P8 | Future Electronics |
DIODE, TVS | element14 |
Esd Protection Device, 5V, Slp2510P8 | Newark Electronics |
Where can I find additional details, specifications and documents for a RCLAMP0524P.TCT?
Additional datasheets, footprints and schematics for RCLAMP0524P.TCT are listed on our Part Details page. You can also find images and similar parts to RCLAMP0524P.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCLAMP0524P.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCLAMP0524P.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCLAMP0524P.TCT fall under?
The RCLAMP0524P.TCT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to RCLAMP0524P.TCT when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCLAMP0524P.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the RCLAMP0524P.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCLAMP0524P.TCT have stock available?
Authorised distributors including Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for RCLAMP0524P.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCLAMP0524P.TCT often in real-time on the comparison pages.
What if I can't find stock of RCLAMP0524P.TCT?
You can fill out our help required form which you can use to request a quote for RCLAMP0524P.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.