Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 15V |
Diode Case Style | SLP2710P8 |
No. of Pins | 8Pins |
Breakdown Voltage Max | 6V |
Junction Capacitance | 0.8pF |
TVS DIODE ARRAY, 150W, 5V SLP2710P8 | Farnell |
Tvs Diode Array, 150W, 5V Slp2710P8 | Newark Electronics |
Where can I find additional details, specifications and documents for a RCLAMP0524J.TCT?
Additional datasheets, footprints and schematics for RCLAMP0524J.TCT are listed on our Part Details page. You can also find images and similar parts to RCLAMP0524J.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCLAMP0524J.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCLAMP0524J.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCLAMP0524J.TCT fall under?
The RCLAMP0524J.TCT is listed under Semtech Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to RCLAMP0524J.TCT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCLAMP0524J.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the RCLAMP0524J.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCLAMP0524J.TCT have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for RCLAMP0524J.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCLAMP0524J.TCT often in real-time on the comparison pages.
What if I can't find stock of RCLAMP0524J.TCT?
You can fill out our help required form which you can use to request a quote for RCLAMP0524J.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.