Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
252
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
450,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
252
in stock
|
Buy Now | |
element14
from US$0.29
|
252
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
TVS Polarity | Bidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 25V |
Diode Case Style | SLP1006P2 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6V |
Breakdown Voltage Max | 11V |
RCLAMP Series 25 V 0.5 pF Ultra-Low Capacitance 1-Line ESD Protection SLP-1006P2 | Future Electronics |
ESD Suppressor TVS ±15KV 2-Pin SLP EP T/R | Avnet America |
Tvs Diode Array, 100W, 5V Slp1006P2 | Newark Electronics |
TVS DIODE ARRAY, 100W, 5V SLP1006P2 | element14 |
1-Line 5V 0.5pF ESD SLP1006P2 (Au) | Symmetry Electronics |
ESD Suppressor TVS �15KV 2-Pin SLP EP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RCLAMP0521P.TCT?
Additional datasheets, footprints and schematics for RCLAMP0521P.TCT are listed on our Part Details page. You can also find images and similar parts to RCLAMP0521P.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCLAMP0521P.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCLAMP0521P.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCLAMP0521P.TCT fall under?
The RCLAMP0521P.TCT is listed under Semtech Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to RCLAMP0521P.TCT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCLAMP0521P.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the RCLAMP0521P.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCLAMP0521P.TCT have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for RCLAMP0521P.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCLAMP0521P.TCT often in real-time on the comparison pages.
What if I can't find stock of RCLAMP0521P.TCT?
You can fill out our help required form which you can use to request a quote for RCLAMP0521P.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.