Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
6,267
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
171,000
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
66,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
9,891
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
6,267
in stock
|
Buy Now | |
element14
from US$0.41
|
6,267
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
TVS Polarity | Bidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 15V |
Diode Case Style | SOT-23 |
No. of Pins | 6Pins |
Breakdown Voltage Max | 6V |
Peak Pulse Power Dissipation | 150W |
RCLAMP Series 6 V 150 W Bi-Directional Transient Voltage Suppressor Diode SOT-23 | Future Electronics |
ESD Suppressor Diode Arrays 15KV 6-Pin SOT-23 T/R | Avnet America |
Diode: TVS array | Transfer Multisort Elektronik |
Tvs Diode Array, 150W, 5V, Sot-23 | Newark Electronics |
RailClamp 4-Line 5V 3pF 6A SOT-23 6L | Symmetry Electronics |
Where can I find additional details, specifications and documents for a RCLAMP0504S.TCT?
Additional datasheets, footprints and schematics for RCLAMP0504S.TCT are listed on our Part Details page. You can also find images and similar parts to RCLAMP0504S.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCLAMP0504S.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCLAMP0504S.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCLAMP0504S.TCT fall under?
The RCLAMP0504S.TCT is listed under Semtech Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to RCLAMP0504S.TCT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCLAMP0504S.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the RCLAMP0504S.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCLAMP0504S.TCT have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for RCLAMP0504S.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCLAMP0504S.TCT often in real-time on the comparison pages.
What if I can't find stock of RCLAMP0504S.TCT?
You can fill out our help required form which you can use to request a quote for RCLAMP0504S.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.