Status: | Unknown |
---|---|
Series: | RailClamp Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
719
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
838
in stock
|
Buy Now | |
element14
from US$0.67
|
387
in stock
|
Buy Now | |
Farnell
from US$0.58
|
387
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | RailClamp Series |
---|---|
TVS Polarity | - |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 18V |
Diode Case Style | SLP1616P6 |
No. of Pins | 2Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | 6V |
Peak Pulse Power Dissipation | 150W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage | 6V |
Capacitance Cd @ Vr Typ | 0.8pF |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current Ippm | 6A |
Power Dissipation Pd | 150W |
Stand-off Voltage | 5V |
Termination Type | Surface Mount Device |
RCLAMP Series 25 V 1.9 pF RailClamp« Low Capacitance TVS Diode Array SLP-1616P6 | Future Electronics |
RailClamp Low-Capacitance TVS Array | RS |
DIODE, TVS | element14 |
Esd Protection Device, 5V, Slp1616P6 | Newark Electronics |
ESD Suppressor Diode Arrays 15KV 6-Pin SLP EP T/R | Avnet America |
RAILCLAMP 4-Line 5V QFN SLP1616P6 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a RCLAMP0504P.TCT?
Additional datasheets, footprints and schematics for RCLAMP0504P.TCT are listed on our Part Details page. You can also find images and similar parts to RCLAMP0504P.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCLAMP0504P.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCLAMP0504P.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCLAMP0504P.TCT fall under?
The RCLAMP0504P.TCT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to RCLAMP0504P.TCT when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCLAMP0504P.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the RCLAMP0504P.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCLAMP0504P.TCT have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for RCLAMP0504P.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCLAMP0504P.TCT often in real-time on the comparison pages.
What if I can't find stock of RCLAMP0504P.TCT?
You can fill out our help required form which you can use to request a quote for RCLAMP0504P.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.