RCLAMP0504N.TCT ESD Protection Devices by Semtech Corporation

DIODE ARRAY, TVS, UNIDIRECTIONAL 5V SLP2020P6, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet Europe Avnet Europe
114,000 units
Buy Now
Logo for Chip One Stop Chip One Stop
6,000 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
1,762 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
59 units
Buy Now
Logo for Avnet Asia Avnet Asia
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Clamping Voltage Vc Max 17.5V
Diode Case Style SLP2020P6
No. of Pins 6Pins
Operating Voltage 5V
Power Dissipation Pd 300W
Breakdown Voltage Max 6V
RoHS Compliant Yes

Alternative Descriptions

Diode TVS Single Uni-Dir 5V 300W 6-Pin SLP EP T/R | Avnet Europe
Stock Europe - ROHS:YES | ComS.I.T.
SMT CUT TAPES | Component Electronics
Diode: diode arrays | Transfer Multisort Elektronik
DIODE ARRAY, TVS,UNIDIRECTIONAL, 5V SLP2020P6 | Newark Electronics

More Parts in ESD Protection Devices


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RCLAMP0504N.TCT?

Additional datasheets, footprints and schematics for RCLAMP0504N.TCT are listed on our Part Details page. You can also find images and similar parts to RCLAMP0504N.TCT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RCLAMP0504N.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCLAMP0504N.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RCLAMP0504N.TCT fall under?

The RCLAMP0504N.TCT is listed under Circuit Protection > ESD Protection Devices.

Can I view similar or alternative parts?

You can view similar parts to RCLAMP0504N.TCT when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RCLAMP0504N.TCT you can contact the distributor directly for product support, shipping queries etc.

Is the RCLAMP0504N.TCT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RCLAMP0504N.TCT have stock available?

Authorised distributors including Avnet Europe, Chip One Stop, Arrow Electronics, Transfer Multisort Elektronik and Avnet Asia have stock available or on a lead time for RCLAMP0504N.TCT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RCLAMP0504N.TCT often in real-time on the comparison pages.

What if I can't find stock of RCLAMP0504N.TCT?

You can fill out our help required form which you can use to request a quote for RCLAMP0504N.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay