Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.74
|
39,000
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
48,000
in stock
|
Buy Now | |
element14
from US$0.52
|
2,460
in stock
|
Buy Now | |
Farnell
from US$0.71
|
2,460
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
2,389
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
2,350
in stock
|
Buy Now | |
Avnet Asia
from US$0.44
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.43
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ESD Suppressor Diode Arrays 15KV 6-Pin SC-70 T/R | Avnet America |
RAILCLAMP 150 W 15 kV 6 V Surface Mount TVS Diode Array - SC-70-6 | Future Electronics |
ESD PROTECTION DEVICE, 5V, SC-70 | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
Esd Protection Device, 5V, Sc-70 | Newark Electronics |
RailClamp 4-LINE 5V 3PF 6A ESD SC-70 6L | Symmetry Electronics |
TVS | Richardson RFPD |
Where can I find additional details, specifications and documents for a RCLAMP0504FATCT?
Additional datasheets, footprints and schematics for RCLAMP0504FATCT are listed on our Part Details page. You can also find images and similar parts to RCLAMP0504FATCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCLAMP0504FATCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCLAMP0504FATCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCLAMP0504FATCT fall under?
The RCLAMP0504FATCT is listed under Semtech Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to RCLAMP0504FATCT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCLAMP0504FATCT you can contact the distributor directly for product support, shipping queries etc.
Is the RCLAMP0504FATCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCLAMP0504FATCT have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for RCLAMP0504FATCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCLAMP0504FATCT often in real-time on the comparison pages.
What if I can't find stock of RCLAMP0504FATCT?
You can fill out our help required form which you can use to request a quote for RCLAMP0504FATCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.