RCJ700N20TL Transistors by Rohm

Nch 200V 70A Power MOSFET


Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Where to Buy

Prices starting from US$1.60

Distributor Stock
Logo for Farnell
Farnell
from US$2.61
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.82
100
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.60
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.72
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.87
-
Buy Now
Logo for element14
element14
from US$2.75
-
Buy Now

Features

10V-drive type
Nch Power MOSFET
Fast Switching Speed
Drive circuits can be simple
Parallel use is easy
Pb Free/RoHS Compliant

Specifications

Package Code TO-263 (D2PAK)
JEITA Package SC-83
Number of terminal 3
Polarity Nch
Drain-Source Voltage VDSS[V] 200
Drain Current ID[A] 70
RDS(on)[Ω] VGS=10V(Typ.) 0.028
RDS(on)[Ω] VGS=Drive (Typ.) 0.028
Total gate charge Qg[nC] 125
Power Dissipation (PD)[W] 40
Drive Voltage[V] 10
Mounting Style Surface mount
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 10.1x13.1 (t=4.7)

Resources





Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

N-CH 200V 70A 42,7mOhm D2PAK | Rutronik
Mosfet, N-Ch, 200V, 70A, 150Deg C, 297W | Newark Electronics
N-Channel Power MOSFET 200V Drain-Source Voltage ±70A Continuous Drain Current 297W | Avnet America
MOSFET, N-CH, 200V, 70A, 150DEG C, 297W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RCJ700N20TL?

Additional datasheets, footprints and schematics for RCJ700N20TL are listed on our Part Details page. You can also find images and similar parts to RCJ700N20TL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RCJ700N20TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCJ700N20TL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RCJ700N20TL fall under?

The RCJ700N20TL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to RCJ700N20TL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RCJ700N20TL you can contact the distributor directly for product support, shipping queries etc.

Is the RCJ700N20TL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for RCJ700N20TL have stock available?

Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RCJ700N20TL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RCJ700N20TL often in real-time on the comparison pages.

What if I can't find stock of RCJ700N20TL?

You can fill out our help required form which you can use to request a quote for RCJ700N20TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay