Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
10V-drive type |
Nch Power MOSFET |
Fast Switching Speed |
Drive circuits can be simple |
Parallel use is easy |
Pb Free/RoHS Compliant |
Package Code | TO-263 (D2PAK) |
---|---|
JEITA Package | SC-83 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 250 |
Drain Current ID[A] | 51 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.048 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.048 |
Total gate charge Qg[nC] | 120 |
Power Dissipation (PD)[W] | 40 |
Drive Voltage[V] | 10 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Data Sheet |
---|
RCJ510N25 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
N-CH 250V 51A 48mOhm TO-263 | Rutronik |
MOSFET N-CH 250V 51A LPTS | Avnet America |
MOSFET, N-CH, 250V, 51A, TO-263 | Farnell |
Where can I find additional details, specifications and documents for a RCJ510N25TL?
Additional datasheets, footprints and schematics for RCJ510N25TL are listed on our Part Details page. You can also find images and similar parts to RCJ510N25TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCJ510N25TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCJ510N25TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCJ510N25TL you can contact the distributor directly for product support, shipping queries etc.
Is the RCJ510N25TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RCJ510N25TL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Avnet America and Farnell have stock available or on a lead time for RCJ510N25TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCJ510N25TL often in real-time on the comparison pages.
What if I can't find stock of RCJ510N25TL?
You can fill out our help required form which you can use to request a quote for RCJ510N25TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.