Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 190V |
On Resistance Rds(on) | 0.13ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 85W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 190V, 10A, To-252 | Newark Electronics |
MOSFET, N-CH, 190V, 10A, TO-252 | element14 |
Trans MOSFET N-CH 190V �10A 3-Pin TO-252 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RCD100N19TL?
Additional datasheets, footprints and schematics for RCD100N19TL are listed on our Part Details page. You can also find images and similar parts to RCD100N19TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD100N19TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD100N19TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD100N19TL fall under?
The RCD100N19TL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RCD100N19TL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD100N19TL you can contact the distributor directly for product support, shipping queries etc.
Is the RCD100N19TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCD100N19TL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RCD100N19TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD100N19TL often in real-time on the comparison pages.
What if I can't find stock of RCD100N19TL?
You can fill out our help required form which you can use to request a quote for RCD100N19TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.