Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | - |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | ± 2V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 2kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 16V |
Opamp, 12Mhz, Soic-8, -40 To 85Deg C | Newark Electronics |
OP Amp Dual GP16V 8-Pin SOIC | RS |
Where can I find additional details, specifications and documents for a RC4580ID .?
Additional datasheets, footprints and schematics for RC4580ID . are listed on our Part Details page. You can also find images and similar parts to RC4580ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC4580ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC4580ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC4580ID . fall under?
The RC4580ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to RC4580ID . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC4580ID . you can contact the distributor directly for product support, shipping queries etc.
Is the RC4580ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC4580ID . have stock available?
Authorised distributors including Newark Electronics, element14, RS and Farnell have stock available or on a lead time for RC4580ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC4580ID . often in real-time on the comparison pages.
What if I can't find stock of RC4580ID .?
You can fill out our help required form which you can use to request a quote for RC4580ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.