Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NC |
---|---|
No. of Positions | - |
Approvals / Standards | CSA UL |
IP Rating | IP65 |
Switch Case | Thermoplastic |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Resistance | 25mohm |
Current Rating | 10A |
External Depth | 74mm |
External Diameter | 40mm |
External Length / Height | 51mm |
External Width | 68mm |
Handle Type | Key Release |
Insulation Resistance | 2Mohm |
Insulation Resistance Voltage | 500VDC |
Insulation Voltage | 500V |
Material | Plastic |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
22Mm Switches Box Em Stop Key | Newark Electronics |
Where can I find additional details, specifications and documents for a RC1PYBS142?
Additional datasheets, footprints and schematics for RC1PYBS142 are listed on our Part Details page. You can also find images and similar parts to RC1PYBS142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1PYBS142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1PYBS142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC1PYBS142 fall under?
The RC1PYBS142 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to RC1PYBS142 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1PYBS142 you can contact the distributor directly for product support, shipping queries etc.
Is the RC1PYBS142 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1PYBS142 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RC1PYBS142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1PYBS142 often in real-time on the comparison pages.
What if I can't find stock of RC1PYBS142?
You can fill out our help required form which you can use to request a quote for RC1PYBS142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.