Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0088
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0150
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0093
|
510,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
333,878
in stock
|
Buy Now | |
element14
from US$0.0147
|
333,878
in stock
|
Buy Now | |
Farnell
from US$0.0125
|
333,878
in stock
|
Buy Now | |
TTI Europe
from US$0.0088
|
90,000
in stock
|
Buy Now | |
Rutronik
from US$0.0102
|
35,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0112
|
10,700
in stock
|
Buy Now | |
Avnet America
from US$0.0095
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0166
|
1,553
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now |
RoHS Compliant | YES |
---|
RC Series 1210 0.5 W 0 Ohm Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
Jumper, 0R, 0.5W, 1210, Thick Film Rohs Compliant: Yes |Yageo RC1210JR-070RL | Newark Electronics |
ZERO OHM JUMPER | TTI Europe |
RC1210 0R I=2A | Rutronik |
Resistor Thick Film 1210 0R | RS |
Resistor: thick film | Transfer Multisort Elektronik |
Zero Ohm Resistor, Jumper, 1210 [3225 Metric], Thick Film, 500 mW, 2 A, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a RC1210JR-070RL?
Additional datasheets, footprints and schematics for RC1210JR-070RL are listed on our Part Details page. You can also find images and similar parts to RC1210JR-070RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1210JR-070RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1210JR-070RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1210JR-070RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC1210JR-070RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1210JR-070RL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for RC1210JR-070RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1210JR-070RL often in real-time on the comparison pages.
What if I can't find stock of RC1210JR-070RL?
You can fill out our help required form which you can use to request a quote for RC1210JR-070RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.