RC1206FR-072ML by Yageo Corporation

RES, 2M, 1%, 0.25W, 1206, THICK FILM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Rutronik Rutronik
130,000 units
Buy Now
Logo for Avnet Europe Avnet Europe
35,000 units
Buy Now
Logo for Chip One Stop Chip One Stop
8,479 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
5,000 units
Buy Now
Logo for element14 element14
3,270 units
Buy Now
Logo for Newark Electronics Newark Electronics
3,270 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
2,256 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

RC1206 2M 1% 0,25W TK100 | Rutronik
General Purpose Chip Resistor Thick Film 1206 2MOhm 1% Paper T/R | Avnet Europe
Stock Europe - ROHS:YES | ComS.I.T.
RES THICK FILM 2M OHM 1/4W 1% 1206 SMD | Dan-Mar Components
Resistor: thick film | Transfer Multisort Elektronik
RES, 2M, 1%, 0.25W, THICK FILM, 1206 | Newark Electronics

Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RC1206FR-072ML?

Additional datasheets, footprints and schematics for RC1206FR-072ML are listed on our Part Details page. You can also find images and similar parts to RC1206FR-072ML on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RC1206FR-072ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1206FR-072ML price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RC1206FR-072ML you can contact the distributor directly for product support, shipping queries etc.

Is the RC1206FR-072ML RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RC1206FR-072ML have stock available?

Authorised distributors including Rutronik, Avnet Europe, Chip One Stop, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for RC1206FR-072ML.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RC1206FR-072ML often in real-time on the comparison pages.

What if I can't find stock of RC1206FR-072ML?

You can fill out our help required form which you can use to request a quote for RC1206FR-072ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay