Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
335,000
units
|
Buy Now |
![]() |
Rutronik |
615,000
units
|
Buy Now |
![]() |
Future Electronics |
415,000
units
|
Buy Now |
![]() |
Schukat Electronic |
40,000
units
|
Buy Now |
![]() |
Chip One Stop |
25,890
units
|
Buy Now |
![]() |
element14 |
24,400
units
|
Buy Now |
![]() |
Distrelec |
23,700
units
|
Buy Now |
![]() |
Farnell |
8,050
units
|
Buy Now |
![]() |
Rapid Electronics |
5,000
units
|
Buy Now |
![]() |
Newark Electronics |
4,800
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 180ohm |
Product Range | RC Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 200V |
RC1206 180R 1% 0,25W TK100 | Rutronik |
RC Series 1206 0.25 W 180 Ohm ▒1% ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
SMD Resistor 1206 1/4W 1% 180R Taped | Schukat Electronic |
RES THICK FILM 180 OHM 1/4W 1% 1206 SMD | Dan-Mar Components |
RES, 180R, 1%, 0.25W, THICK FILM, 1206 | element14 |
YAGEO SMD Resistor 250mW, 180Ohm, 1%, 1206 | Distrelec |
Resistor SMD 0,25W 1206 TC100 R1206 1% 180 R | Rapid Electronics |
Resistor SMD 0,25W 1206 TC100 | SOS electronic |
Res, 180R, 1%, 0.25W, Thick Film, 1206 Rohs Compliant: Yes |Yageo RC1206FR-07180RL | Newark Electronics |
SMD Chip Resistor, 180 Ohm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
180 OHM 1% | TTI Europe |
Where can I find additional details, specifications and documents for a RC1206FR-07180RL?
Additional datasheets, footprints and schematics for RC1206FR-07180RL are listed on our Part Details page. You can also find images and similar parts to RC1206FR-07180RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1206FR-07180RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1206FR-07180RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC1206FR-07180RL fall under?
The RC1206FR-07180RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC1206FR-07180RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1206FR-07180RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC1206FR-07180RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1206FR-07180RL have stock available?
Authorised distributors including Rutronik, Future Electronics, Schukat Electronic, Chip One Stop and element14 have stock available or on a lead time for RC1206FR-07180RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1206FR-07180RL often in real-time on the comparison pages.
What if I can't find stock of RC1206FR-07180RL?
You can fill out our help required form which you can use to request a quote for RC1206FR-07180RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.